EN
  • EN
  • DE

HH80552PG0882M

Part No HH80552PG0882M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description IC MPU 641 3.2GHZ 775LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Intel
Series 641
Package Bulk
Product Status Active
Core Processor Intel® Pentium® 4 Processor 641 supporting HT Technology
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 3.2GHz
Voltage - I/O 1.2V, 1.3375V
Temperature Range - Operating 69.2°C (TC)
Mounting Type Surface Mount
Package / Case 775-LGA
Supplier Device Package 775-LGA (37.5x37.5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 955544-HH80552PG0882M
Ultra Librarian 3D Model Ultra Librarian HH80552PG0882M CAD Model

Description

The Intel 955544-HH80552PG0882M is an embedded microprocessor integrated circuit (IC) from the 641 series.

  • Processor: It is based on the Intel® Pentium® 4 Processor 641 with support for HT Technology.
  • Core: It has 1 core with a 64-bit bus width and operates @ a speed of 3.2GHz.
  • Features: This IC does not have co-processors/DSP, RAM controllers, graphics acceleration, display & interface controllers, Ethernet, or SATA and USB interfaces.
  • Voltage Levels: The voltage levels for I/O are 1.2V and 1.3375V.
  • Package Type: The package type is a 775-LGA, with a supplier device package of 775-LGA (37.5x37.5).
  • Operating Temperature: The operating temperature range for this IC is 69.2°C.
  • MSL Level: The MSL level is 3, which means it can withstand 168 hours @ a certain temperature.
  • REACH Status: The REACH status for this IC is vendor undefined.
  • HTSUS Code: The HTSUS code for this IC is 0000.00.0000.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2912 $88.5824
4+ $36.3415 $145.3660
5+ $35.2058 $176.0290
7+ $34.0702 $238.4914
9+ $32.9345 $296.4105
12+ $29.5275 $354.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,617 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess