Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954857-AT80571PH0932ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80571PH0932ML CAD Model

Description

The Intel AT80571PH0932ML is an embedded microprocessor tailored for applications demanding robust performance and reliability. As part of Intel's embedded solutions, it offers a balance of processing power and energy efficiency suitable for a wide array of industries.

Applications

  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS).
  • Networking Devices: Used in routers, switches, firewalls, and other network infrastructure equipment.
  • Digital Signage: Powers interactive kiosks, advertising displays, and information terminals.
  • Gaming Consoles: Provides processing power for gaming consoles and arcade machines.
  • Surveillance Systems: Integrated into video surveillance systems, including IP cameras and network video recorders (NVRs).

Features

  • High-Performance Processing: Delivers substantial processing capabilities for demanding applications.
  • Low Power Consumption: Optimized for energy efficiency, enabling longer battery life in portable devices.
  • Integrated Graphics: Features integrated graphics processing unit (GPU) for enhanced visual performance.
  • Advanced Connectivity: Offers a wide range of connectivity options, including Ethernet, USB, UART, and SPI.
  • Hardware Security Features: Incorporates hardware-based security features to protect against unauthorized access and data breaches.

Benefits

  • Enhanced System Performance: Enables faster processing speeds and improved responsiveness in demanding applications.
  • Reduced Energy Costs: Low power consumption reduces energy costs and extends battery life.
  • Improved Graphics Performance: Integrated GPU enhances visual performance for multimedia applications.
  • Simplified System Design: Integration of key components simplifies board layout and reduces system complexity.
  • Enhanced Security: Hardware security features protect sensitive data and prevent unauthorized access.

Additional Details

The Intel AT80571PH0932ML is commonly packaged in a BGA (Ball Grid Array) for reliable surface mount assembly. It is designed to operate within a broad temperature range, ensuring consistent performance in various environments. Compliant with industry safety and reliability standards, the processor offers a dependable solution for long-term operation and reduced downtime.

You May Also Be Interested in

Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention