EN
  • EN
  • DE

TS80L188EC13

Part No TS80L188EC13
Manufacturer Intel
Catalog Embedded - Microprocessors
Description MICROPROCESSOR, 16-BIT, 13MHZ / 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 100-SQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Intel
Series i186
Package Bag
Product Status Obsolete
Core Processor 80C186
Number of Cores/Bus Width 1 Core, 16-Bit
Speed 13MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 3.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-QFP
Supplier Device Package 100-SQFP
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-TS80L188EC13-IN,INTINTTS80L188EC13
Standard Package 1
Win Source Part Number 1165136-TS80L188EC13
Ultra Librarian 3D Model Ultra Librarian TS80L188EC13 CAD Model

Description

The TS80L188EC13 is an embedded microcontroller manufactured by Intel. It is a low-power version of the 80188 processor, designed for applications where power consumption is a critical concern.

Applications:

  • Embedded control systems
  • Industrial automation
  • Data acquisition systems
  • Portable devices
  • Communication systems

Features:

  • Low power consumption
  • 80188 instruction set compatibility
  • Integrated peripherals (e.g., timers, serial ports)
  • Memory management unit (MMU)
  • Interrupt controller

Benefits:

  • Extended battery life in portable applications
  • Reduced heat dissipation
  • Simplified system design due to integrated peripherals
  • Real-time processing capabilities

Additional Details:

The TS80L188EC13 operates at a specific clock frequency (e.g., 13MHz). It typically features onboard RAM and ROM. It is used with external memory components. The integrated peripherals may include UARTs, timers, and parallel I/O ports. Power management features are crucial for minimizing power consumption. Refer to the Intel datasheet for detailed specifications, including clock frequency, memory map, peripheral configurations, and power consumption characteristics.

Key Specifications: Clock Frequency: 13MHz, Supply Voltage: [Refer to Datasheet], Power Consumption: [Refer to Datasheet], Operating Temperature: [Refer to Datasheet].

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess