The FJ8067703281816 is an embedded microprocessor from Intel, designed for a variety of embedded applications where performance and efficiency are crucial. This processor is part of Intel's embedded product line, offering features optimized for industrial, retail, and other specialized uses.
Applications
- Industrial control systems
- Digital surveillance systems
- Gaming machines
- In-vehicle infotainment (IVI) systems
- Thin clients
Features
- High-performance CPU cores for efficient multitasking
- Integrated Intel HD Graphics for enhanced visual output
- Support for DDR4 memory for fast data access
- Multiple I/O interfaces including USB, SATA, and PCIe
- Intel Trusted Execution Technology (TXT) for enhanced security
- Low power consumption for energy efficiency
Benefits
- Improved performance in demanding embedded applications
- Enhanced graphics capabilities for rich user interfaces and multimedia playback
- Faster memory speeds for quicker data processing
- Flexible connectivity options for diverse peripheral support
- Increased security against unauthorized access and malware
- Reduced energy costs and extended battery life in mobile applications
Technical Specifications
Specific technical specifications for the FJ8067703281816 processor typically include:
- Core Count: Dual-core or Quad-core options
- Clock Speed: Ranging from 2.0 GHz to 3.0 GHz
- Cache: L3 cache options ranging from 4MB to 6MB
- Memory Support: DDR4 2133/2400 MHz
- Graphics: Intel HD Graphics series (e.g., HD Graphics 620)
- TDP: Typically between 15W and 25W
- Operating Temperature: 0°C to 70°C (Commercial)