EN
  • EN
  • DE

EPM9560RI240-15

Part No EPM9560RI240-15
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Altera QFP240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 12000
Number of Logic Blocks (LABs) 35
Number of Macrocells 560
Number of Pins 240
RoHS Non-Compliant
Win Source Part Number 1179941-EPM9560RI240-15
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM9560RI240-15 CAD Model

Description

The EPM9560RI240-15 is a high-density Complex Programmable Logic Device (CPLD) from Intel's MAX 9000 family. Designed for demanding logic integration applications, it offers a large number of macrocells and I/O pins, providing significant flexibility for complex digital designs.

Applications:

  • High-density logic replacement
  • Complex peripheral controllers
  • Advanced address decoding schemes
  • Sophisticated state machine implementation
  • High-speed data path control

Features:

  • 560 Macrocells: Facilitates the implementation of complex logic functions.
  • 240 pins: Provides extensive I/O connectivity for interfacing with various external devices.
  • In-System Programmability (ISP): Allows for easy design modifications and updates without physical device replacement.
  • High-speed performance: Enables fast and efficient operation in performance-critical applications.
  • Programmable Interconnect Array (PIA): Offers flexible routing of signals between macrocells for optimized performance.
  • Advanced I/O features: Supports a wide range of I/O standards and configurations.

Benefits:

  • High Integration Density: Integrates a significant amount of logic into a single device, reducing board space and system cost.
  • Enhanced Design Flexibility: Allows designers to tailor logic functions to meet specific application requirements.
  • Improved System Performance: Delivers faster and more efficient operation compared to discrete logic solutions.
  • Accelerated Development Time: Simplifies the design process and shortens time-to-market.
  • Reduced Power Consumption: Helps to minimize overall system power requirements.

Additional Details:

The EPM9560RI240-15 utilizes CMOS EPROM technology for non-volatile storage of configuration data. The '-15' denotes a specific speed grade within the MAX 9000 family. Consult the device datasheet for detailed specifications including operating voltage, power consumption, timing characteristics, and supported I/O standards. The 'I' in the part number often denotes an industrial temperature range.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
General Cable/Carol Brand
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess