EN
  • EN
  • DE

EPM5016LC-15

Part No EPM5016LC-15
Manufacturer Intel
Catalog Custom Parts (E - I)
Description High-Speed, High-Density MAX 5000 Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210342-EPM5016LC-15
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM5016LC-15 CAD Model

Description

The Intel EPM5016LC-15 is an erasable programmable logic device (EPLD) designed for implementing custom logic functions in various electronic systems. Part of Intel's EPLD family, it offers a versatile solution for applications requiring programmable logic and control capabilities.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and industrial robotics for custom control logic.
  • Telecommunications Equipment: Implemented in network interface cards, routers, and switches for data processing and control functions.
  • Aerospace and Defense Systems: Utilized in avionics, radar systems, and military communication equipment for custom signal processing and control.
  • Medical Devices: Integrated into medical imaging systems, patient monitoring devices, and diagnostic equipment for specialized control functions.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and logic analyzers for custom triggering and control logic.

Features

  • Erasable Programmable Logic: Allows for in-system reprogramming and design iteration, reducing development time and costs.
  • High-Density Logic: Provides a substantial number of logic gates and macrocells for implementing complex digital circuits.
  • Fast Propagation Delay: Offers low propagation delays for high-speed performance in time-critical applications.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature spectrum, ensuring stable performance in diverse environments.
  • Flexible I/O Options: Supports a wide range of I/O standards and voltage levels for interfacing with various external devices.

Benefits

  • Design Flexibility: Enables designers to implement custom logic functions and adapt to evolving system requirements without hardware changes.
  • Reduced Time-to-Market: Accelerates development cycles by allowing for rapid prototyping and in-system debugging.
  • Cost-Effectiveness: Offers a cost-efficient solution for implementing custom logic compared to traditional discrete logic or custom ASICs.
  • Improved System Performance: Enhances system performance by providing high-speed logic and flexible I/O capabilities.
  • Simplified Inventory Management: Reduces the need for multiple discrete components by integrating various logic functions into a single programmable device.

Additional Details

The EPM5016LC-15 typically features a matrix of configurable logic blocks interconnected by a programmable routing network. This architecture allows for the implementation of a wide variety of digital circuits, from simple combinational logic to complex state machines. The device is programmed using industry-standard programming tools and supports various programming methods. It is often packaged in a ceramic or plastic package to ensure high reliability and performance. The "-15" likely refers to the speed grade, indicating a 15ns propagation delay.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
TA-I
Lowest to $0.1194
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess