EN
  • EN
  • DE

EPM3032ATC44-10T

Part No EPM3032ATC44-10T
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028010-EPM3032ATC44-10T
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM3032ATC44-10T CAD Model

Description

The EPM3032ATC44-10T is a MAX 3000A family Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). This device is designed for a wide range of applications requiring programmable logic, including address decoding, I/O control, and state machine implementation. The EPM3032ATC44-10T offers a balance of performance, low power consumption, and ease of use.

Applications:

  • Address decoding: Used in memory systems to decode memory addresses and select specific memory locations.
  • I/O port expansion: Expands the number of available I/O ports in a microcontroller or microprocessor system.
  • Glue logic: Implements custom logic functions to interface between different components in a system.
  • State machine implementation: Implements state machines for sequential logic control.
  • Industrial control: Used in industrial control systems for monitoring and controlling various processes.

Features:

  • Logic Elements (LEs): Contains 32 macrocells, providing a sufficient amount of programmable logic for various applications.
  • I/O Pins: Offers 34 user I/O pins in the TQFP (Thin Quad Flat Pack) package for interfacing with external devices.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for design updates and modifications without removing the device from the circuit board.
  • High Performance: Offers fast propagation delays and high clock frequencies for high-performance applications.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered and portable applications.
  • Programmable Ground Pins: Allows any I/O pin to be configured as a dedicated ground pin.

Benefits:

  • Flexibility: Allows for the implementation of custom logic functions and algorithms.
  • Ease of Use: Simple architecture and easy-to-use development tools make it easy to design and implement logic circuits.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing programmable logic in various applications.
  • Time-to-Market: Enables rapid prototyping and design iterations, reducing time-to-market.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, reducing board space and system cost.

Additional Details:

The EPM3032ATC44-10T is typically programmed using Altera's Quartus software, which provides a comprehensive development environment for designing, simulating, and implementing digital circuits. The device supports various programming languages, including VHDL and Verilog. The '-10' indicates a 10ns propagation delay. The TQFP package provides a small footprint and allows for easy surface mounting. Detailed technical specifications, including voltage requirements, timing parameters, and power consumption data, can be found in the official Intel (Altera) documentation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess