Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.7 ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number EPM240
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 589568-EPM240T100C4
Ultra Librarian 3D Model Ultra Librarian EPM240T100C4 CAD Model

Description

The MAX II EPM240T100C4 is an embedded CPLD (Complex Programmable Logic Device) from Intel's MAX II series. Bold the product name (e.g., BAV99S,135 → EPM240T100C4) and manufacturer (e.g., Nexperia USA Inc. → Intel).

  • Series: MAX II
  • Logic Elements/Blocks: 240
  • Macrocells: 192
  • I/O Pins: 80
  • Delay Time: 4.7 ns
  • Programmable: In-system
  • Voltage Supplies: 2.5V and 3.3V
  • Mounting: Surface mountable
  • Package: 100-TQFP
  • Operating Temperature Range: 0°C to 85°C
  • Status: Active

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064A-125LT100
Altera
IC CPLD 256MC 15NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP Tray
Lowest to $363.5821
ECAD model for EPM7256SRC208-15N
Altera
IC CPLD 64MC 5NS 44TQFP / CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 175.4MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064STC44-5N
Lattice Semiconductor Corporation
IC CPLD 256MC 6NS 256FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VE-165LF256
Altera
IC CPLD 160MC 10NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7160EQC160-10
Cypress Semiconductor Corp
IC CPLD 256MC 12NS 160LQFP / CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 100MHz 3.3V 160-Pin TQFP Tray
Need more? Email Us
ECAD model for CY37256VP160-100AXC
Altera
IC CPLD 256MC 7.5NS 100TQFP / CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7256BTC100-7
Altera
IC CPLD 160MC 10NS 100TQFP / CPLD MAX® 7000S Family 3.2K Gates 160 Macro Cells 100MHz 5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7160STC100-10F
Altera
IC CPLD 512MC 10NS 256FBGA / CPLD MAX® 7000B Family 10K Gates 512 Macro Cells 90.1MHz 2.5V 256-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM7512BFC256-10

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2581 $59.2581
3+ $48.6221 $145.8663
4+ $47.1026 $188.4104
5+ $45.5832 $227.9160
7+ $44.0637 $308.4459
9+ $39.5054 $355.5486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,793 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention