Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827656-LH28F004BVT-TL85
Ultra Librarian 3D Model Ultra Librarian LH28F004BVT-TL85 CAD Model

Description

The LH28F004BVT-TL85 is a 4-Mbit (512K x 8) CMOS flash memory device manufactured by Sharp Microelectronics. It's designed for a wide range of embedded applications requiring non-volatile storage and fast read/write operations. This memory chip offers a combination of high performance, low power consumption, and robust data retention, making it suitable for various industrial and consumer electronics products.

Applications:

  • Embedded systems requiring non-volatile memory
  • Industrial control systems
  • Consumer electronics devices such as digital cameras and MP3 players
  • Telecommunications equipment
  • Data logging applications

Features:

  • 4-Mbit (512K x 8) memory organization
  • CMOS technology for low power consumption
  • Fast access time
  • Sector Erase architecture
  • Erase Suspend/Resume capability
  • Hardware and software write protection
  • TTL compatible inputs and outputs
  • Operating voltage: [To provide a definite voltage, additional research would be needed]
  • Operating temperature: [To provide a definite temperature range, additional research would be needed]

Benefits:

  • Reliable Data Storage: Provides secure and non-volatile storage for critical data, ensuring data retention even when power is removed.
  • Fast Read/Write Operations: Enables quick data access and program execution, improving system performance.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable devices and reducing overall energy consumption.
  • Ease of Integration: TTL compatible I/O and standard packaging facilitate easy integration into existing systems.
  • Sector Erase Capability: Allows for selective erasing of memory blocks, optimizing erase cycles and improving memory lifespan.

The LH28F004BVT-TL85 is typically available in a surface-mount package. It is designed to meet the stringent requirements of embedded applications, offering a reliable and cost-effective solution for non-volatile memory storage. For detailed specifications, refer to the official Sharp Microelectronics datasheet.

You May Also Be Interested in

Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention