Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 212
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-FBGA (17x17)
Family Name EPM1270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Other Part Number -544-2265, 968052, 544-2265
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870623-EPM1270GF256I5
Ultra Librarian 3D Model Ultra Librarian EPM1270GF256I5 CAD Model

Description

The Intel EPM1270GF256I5 is a MAX® II series Field Programmable Gate Array (FPGA) IC with 212 I/Os.

  • Package: 256-BGA
  • Mounting Type: Surface Mountable
  • Supply Status: Limited
  • Quantity per Package: 90
  • Estimated Production Lead Time: 44 weeks
  • ECCN Code: 3A001A7A
  • REACH Status: REACH unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 12MC 10NS 28PLCC
Lowest to $17.3663
ECAD model for GAL26CV12C-10LJI
Cypress Semiconductor Corp
5V, 3.3V, ISR™ High-Performance CPLDs
Need more? Email Us
ECAD model for CY37256P160-125AC
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $6.7202
ECAD model for M4A3-64/32-10VI48
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Need more? Email Us
ECAD model for ATF1502AS-15AC44
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $146.0268
ECAD model for XC9572-10PQ100C
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 7.5NS 256FTBG
Need more? Email Us
ECAD model for LC4256C-75FT256BC
Xilinx Inc.
XC2C384 CoolRunner-II CPLD
Lowest to $651.9404
ECAD model for XC2C384-10FTG256I
Amd
IC CPLD 64MC 6.7NS 56CSBGA
Need more? Email Us
ECAD model for XC2C64A-7CP56I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $73.1168
ECAD model for LC4256C-75FT256AI

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.3736 $116.3736
2+ $112.6195 $225.2390
3+ $108.8655 $326.5965
4+ $97.6034 $390.4136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,550 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention