Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 870621-EPM1270F256C5RR
Ultra Librarian 3D Model Ultra Librarian EPM1270F256C5RR CAD Model

Description

The EPM1270F256C5RR is a Complex Programmable Logic Device (CPLD) from Intel's MAX II series.

  • Programmable Type: In-System Programmability
  • I/O Pins: 212
  • Delay Time: 10 ns
  • Voltage Supply: 2.375V to 2.625V
  • Voltage Supply: 3V to 3.6V
  • Logic Elements/Blocks: 1270
  • Macrocells: 980
  • Package: 256-BGA
  • Mounting Type: Surface Mountable
  • Operating Temperature: 0°C to 85°C
  • Lifecycle Status: Active

You May Also Be Interested in

Cypress Semiconductor Corp
IC CPLD 256MC 12NS 160LQFP / CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 100MHz 3.3V 160-Pin TQFP Tray
Need more? Email Us
ECAD model for CY37256VP160-100AXC
Altera
IC CPLD 256MC 20NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 208-Pin RQFP Tray
Lowest to $89.2954
ECAD model for EPM7256ERC208-20
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Lowest to $35.0358
ECAD model for EPM2210GF324C4N
Lattice Semiconductor Corporation
IC CPLD 192MC 15NS 128QFP
Lowest to $560.5600
ECAD model for ISPLSI 1048E-70LQNI
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032E-110LJ44
Lattice Semiconductor Corporation
IC CPLD 512MC 6.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-155LF388
Altera
IC CPLD 192MC 10NS 160QFP / CPLD MAX® 7000S Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7192SQC160-10F
Altera
IC CPLD 256MC 15NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP Tray
Lowest to $363.5821
ECAD model for EPM7256SRC208-15N
Lattice Semiconductor Corporation
IC CPLD 10MC 10NS 28PLCC
Need more? Email Us
ECAD model for GAL22V10D-10QJN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $217.2485 $217.2485
2+ $194.7747 $389.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention