Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 122933-EPM1270F256C5NRR
Ultra Librarian 3D Model Ultra Librarian EPM1270F256C5NRR CAD Model

Description

Product Overview

The EPM1270F256C5NRR is engineered to provide optimal performance for cutting-edge technology solutions. It excels in performance-demanding environments and is tailored for a wide range of electronic applications.

Applications

  • Robotics
  • High-Performance Computing
  • Wireless Infrastructure
  • Instrumentation
  • Satellite Communications

Features and Benefits

  • 256-pin robust package: Ensures reliable operation in diverse conditions.
  • Enhanced logic capacity: Facilitates implementation of sophisticated algorithms.
  • Energy-efficient design: Reduces operational costs and improves sustainability.
  • Advanced programmability: Offers dynamic and flexible design options.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 15NS 160QFP
Need more? Email Us
ECAD model for ISPLSI 3256A-70LQI
Altera
IC CPLD 256MC 20NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 208-Pin RQFP Tray
Lowest to $89.2954
ECAD model for EPM7256ERC208-20
Altera
IC CPLD 32MC 15NS 44TQFP / CPLD MAX? 7000 Family 600 Gates 32 Macro Cells 76.9MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7032TI44-15
Altera
IC CPLD 256MC 15NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP Tray
Lowest to $363.5821
ECAD model for EPM7256SRC208-15N
Altera
IC CPLD 192MC 10NS 160QFP / CPLD MAX® 7000S Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7192SQC160-10F
Cypress Semiconductor Corp
IC CPLD 256MC 12NS 160LQFP / CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 100MHz 3.3V 160-Pin TQFP Tray
Need more? Email Us
ECAD model for CY37256VP160-100AXC
Altera
IC CPLD 128MC 10NS 256FBGA / CPLD MAX® 3000A Family 2.5K Gates 128 Macro Cells 98MHz 3.3V 256-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM3128AFC256-10
Altera
IC CPLD 160MC 10NS 100TQFP / CPLD MAX® 7000S Family 3.2K Gates 160 Macro Cells 100MHz 5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7160STC100-10F
Altera
IC CPLD 160MC 10NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7160EQC160-10

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention