Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 918442-EPM1270F256C5NAB
Ultra Librarian 3D Model Ultra Librarian EPM1270F256C5NAB CAD Model

Description

The 918442-EPM1270F256C5NAB is an active CPLD from the MAX II series.

  • Logic Elements/Blocks: 1270
  • Macrocells: 980
  • I/Os: 212
  • Programmable: In-system
  • Voltage Range (internal): 2.375V to 2.625V
  • Voltage Range (external): 3V to 3.6V
  • Package: 256-BGA
  • Mountable: Surface Mountable
  • Manufacturer: Intel
  • Product Status: Active
  • REACH: Unaffected
  • MSL level: 3, indicating a shelf life of 168 hours

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $49.5915
ECAD model for LC4128V-27TN144C
Xilinx Inc.
CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 88MHz 0.35um (CMOS) Technology 3.3V 280-Pin CSBGA
Need more? Email Us
ECAD model for XCR3256XL-12CSG280C
Lattice Semiconductor Corporation
In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2096E-100LQ128
Advanced Micro Devices
EE CMOS 24-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE20V8H-10JC
Xilinx Inc.
5V in-system programmable
Need more? Email Us
ECAD model for XC95108-15PCG84C
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
ECAD model for CY37192VP160-100AXC
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8H-5JC
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $2.0620
ECAD model for PALCE16V8H-10JC
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $2.0711
ECAD model for GAL22V10D-7LP

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3339 $79.3339
2+ $76.8547 $153.7094
3+ $74.3755 $223.1265
4+ $71.8963 $287.5852
5+ $64.4588 $322.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention