EN
  • EN
  • DE

EPF10K50GC403-4

Part No EPF10K50GC403-4
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025255-EPF10K50GC403-4
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF10K50GC403-4 CAD Model

Description

The EPF10K50GC403-4 is a high-performance Field-Programmable Gate Array (FPGA) from Intel's APEX family. This FPGA is designed for a wide range of applications requiring complex logic functions and high-speed processing. It provides a flexible and customizable platform for implementing digital circuits.

Applications:

  • Data Processing Systems: Used in high-speed data acquisition and processing applications.
  • Telecommunications Equipment: Employed in network routers, switches, and other communication devices.
  • Industrial Control Systems: Utilized for precise control and monitoring in automated industrial environments.
  • Medical Imaging Equipment: Integrated into systems requiring real-time image processing.
  • Aerospace and Defense Systems: Deployed in critical systems needing high reliability and performance.

Features:

  • Logic Elements: Contains a significant number of logic elements for implementing complex digital designs.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • I/O Pins: Offers a large number of input/output pins for interfacing with external devices.
  • Clock Management: Features advanced clock management circuitry for precise timing control.
  • Programmability: Allows for in-system programmability, enabling design updates and modifications.

Benefits:

  • Flexibility: Provides a highly flexible platform for implementing custom logic functions.
  • High Performance: Enables high-speed processing and data throughput.
  • Reduced Time-to-Market: Accelerates the development cycle with its programmable nature.
  • Cost-Effectiveness: Offers a cost-effective solution compared to custom ASIC designs.
  • Design Security: Allows for implementation of proprietary algorithms and designs.

Additional Details:

The EPF10K50GC403-4 operates with a core voltage of 3.3V. Its architecture is optimized for performance and power efficiency. The device is supported by Intel's Quartus Prime software, which provides a comprehensive suite of tools for design, simulation, and implementation. This FPGA is designed to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess