EN
  • EN
  • DE

EPCS128N

Part No EPCS128N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970952-EPCS128N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPCS128N CAD Model

Description

The Intel EPCS128N is a serial configuration device for Intel FPGAs (Field-Programmable Gate Arrays). It provides a non-volatile memory solution for storing the configuration data of the FPGA. This data is loaded into the FPGA during power-up, defining the functionality and behavior of the FPGA.

Applications

  • FPGA configuration storage
  • Embedded systems
  • Industrial automation
  • Communication systems
  • Medical devices

Features

  • 128 Mbits of flash memory: Provides sufficient storage capacity for complex FPGA designs.
  • Serial interface: Allows for easy communication with the FPGA.
  • In-System Programmability (ISP): Enables updating the configuration data without removing the device from the circuit board.
  • Low power consumption: Extends battery life in portable applications and reduces overall system power consumption.
  • Compact package: Saves valuable board space.

Benefits

  • Reliable FPGA configuration: Ensures proper operation of the FPGA after power-up.
  • Flexibility: Allows for easy updates and modifications to the FPGA design.
  • Cost-effectiveness: Offers a cost-optimized solution for FPGA configuration storage.
  • Simplified design: Reduces the complexity of the overall system design.
  • Fast configuration: Enables quick system startup.

Additional Details

The EPCS128N is typically packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, enabling easy integration into circuit boards. It operates within a specified voltage range, typically 3.0V to 3.6V. Programming is usually done via a JTAG interface. The device supports multiple programming cycles. The data retention time is typically several years. The configuration data is transferred serially to the FPGA upon power-up. The device is commonly used with Intel Cyclone and Stratix series FPGAs. This device adheres to RoHS compliance standards.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess