EN
  • EN
  • DE

CPH3403

Part No CPH3403
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Trans MOSFET N-CH 20V 2.2A 3-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243266-CPH3403
Popularity Low
Supply and Demand Status Sufficient
Family Name CPH3403
Introduction Date March 20, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH3403 CAD Model

Description

The ON Semiconductor CPH3403 is a high-performance Power MOSFET designed to deliver efficient power management and switching in a variety of applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, offering designers a reliable and robust component for their circuit designs.

Key Features

  • Low On-Resistance: The CPH3403 boasts an exceptionally low on-resistance, which significantly reduces power losses during operation, leading to higher efficiency in power conversion and management tasks.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is capable of operating at high frequencies, which is essential for minimizing switching losses and improving performance in power supplies and converters.
  • Low Gate Charge: The device features a low gate charge, which facilitates faster switching speeds and reduces the power required to drive the gate, enhancing overall system efficiency.
  • Compact Package: The CPH3403 comes in a compact package, making it suitable for space-constrained applications without compromising on power handling or thermal performance.

Applications

The versatility of the CPH3403 Power MOSFET makes it ideal for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Control Circuits
  • Load Switching
  • Battery Management Systems

Electrical Specifications

With a thorough understanding of the electrical specifications, designers can effectively integrate the CPH3403 into their systems:

  • Drain-to-Source Voltage (VDS): The maximum voltage that the MOSFET can handle from drain to source.
  • Continuous Drain Current (ID): The maximum current that can flow through the drain continuously without degrading the device's performance.
  • Power Dissipation (PD): The amount of power in watts that the MOSFET can dissipate under normal operating conditions.
  • Operating Temperature Range: The range of temperatures over which the device can operate reliably.

The CPH3403 from ON Semiconductor represents a combination of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3770 $59.4250
60+ $1.9496 $116.9760
92+ $1.8896 $173.8432
127+ $1.8284 $232.2068
164+ $1.7672 $289.8208
219+ $1.5847 $347.0493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess