EN
  • EN
  • DE

EP600DC-3

Part No EP600DC-3
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003686-EP600DC-3
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP600DC-3 CAD Model

Description

The Intel EP600DC-3 is a classic Erasable Programmable Logic Device (EPLD) belonging to the EP600 series. It is designed for implementing a wide range of digital logic functions. While older than modern FPGAs, it remains a reliable solution for simpler applications or as a replacement part in legacy systems.

Applications

  • Address Decoders: Used to decode memory addresses in embedded systems.
  • Simple State Machines: Implements control logic for sequential circuits.
  • Glue Logic: Connects different integrated circuits within a system.
  • Peripheral Controllers: Controls simple peripherals such as LEDs, displays, and switches.
  • Legacy System Support: Provides a replacement for obsolete logic devices in older equipment.

Features

  • Logic Capacity: Contains the equivalent of 600 gates.
  • Macrocells: Composed of macrocells that can be configured to implement various logic functions.
  • I/O Pins: Offers a number of input/output pins for interfacing with external circuitry.
  • Programmability: Erasable and reprogrammable using an ultraviolet (UV) light eraser.
  • Package: Typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package.
  • Speed: The "-3" designation typically indicates a specific speed grade of the device.

Benefits

  • Simplicity: Easy to understand and implement simple logic designs.
  • Reprogrammability: Can be reprogrammed multiple times allowing for design changes.
  • Cost-Effective: Suitable for low-volume applications where high performance is not required.
  • Legacy Support: Provides a solution for maintaining and repairing older systems.
  • Availability: May still be available from certain suppliers for legacy system support.

Additional Details

The EP600DC-3 requires a UV eraser for reprogramming. Programming is typically done using a dedicated device programmer. Datasheets for this device provide detailed information on pinout, timing characteristics, and programming procedures. This device operates on a 5V power supply. The number of available I/O pins varies depending on the package type. It is essential to consult the datasheet for specific details before using this device in a design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Actel Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess