Products specifications Report Issue?

Category Tools>Specialized Tools
Mfr Aven Tools
Series -
Package Bulk
Tool Type Hemostat
For Use With/Related Products General Purpose
Weight 0.1 lb (45.36 g)
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.70.0090
Standard Package 1 pcs
Win Source Part Number 1380501-12017
Ultra Librarian 3D Model Ultra Librarian 12017 CAD Model

Description

The Aven Tools Hemostat is a specialized tool used for various purposes.

  • Manufacturer: Aven Tools
  • Type: General Purpose Tool
  • Weight: 0.1 lb (45.36 g)
  • RoHS Compliance: Not Applicable
  • REACH Compliance: Unaffected
  • Moisture Sensitivity Level (MSL): High MSL

You May Also Be Interested in

Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $132.2395
ECAD model for 30392
TE Connectivity
SCREW, CAP, FH, HX SKT, METRIC / Tool for
Need more? Email Us
ECAD model for 985575-3
Wiha
SCREWDRIVER HEX .7 X 40MM
Need more? Email Us
ECAD model for 27550
K44
Klein Tools, Inc.
SCREWDRIVER SLOTTED 5/16" 8.25"
Need more? Email Us
ECAD model for K44
Wiha
WRENCH COMBINATION 5/8" 7.87"
Need more? Email Us
ECAD model for 40050
Klein Tools, Inc.
EXTREME GLOVES SIZE MEDIUM
Lowest to $52.5525
ECAD model for 40217
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0382
ECAD model for AP2003
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention