EN
  • EN
  • DE

EP2AGX125DF25C4N

Part No EP2AGX125DF25C4N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 260 I/O 572FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA
Manufacturer Intel
Series Arria II GX
Package Tray
Part Status Obsolete
Number of I/O 260
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 572-BGA, FCBGA
Case / Package 572-FBGA, FC (25x25)
Family Name EP2AGX125
MSL Level 3 (168 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 969668, 544-2710
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918196-EP2AGX125DF25C4N
Ultra Librarian 3D Model Ultra Librarian EP2AGX125DF25C4N CAD Model

Description

The Intel EP2AGX125DF25C4N is a series Field Programmable Gate Array (FPGA) IC that comes with 260 I/O.

  • Package: 572-BGA, FCBGA
  • Mounting: Surface-mounted
  • Operating Temperature: 0°C to 85°C (TJ)
  • Family: Arria II GX
  • Classification: Obsolete
  • Commonly Used In: Integrated circuits (ICs)
  • Popularity: High
  • Supply and Demand Status: Balance
  • Quantity per Package: 44
  • MSL Level: 3 (168 Hours)
  • REACH: REACH unaffected
  • ECCN: 3A991D
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 969668 and 544-2710

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess