EN
  • EN
  • DE

EP1C12F256I6

Part No EP1C12F256I6
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 990903-EP1C12F256I6
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP1C12F256I6 CAD Model

Description

The EP1C12F256I6 is a member of the Cyclone series of Field Programmable Gate Arrays (FPGAs) from Intel (formerly Altera). This FPGA is designed for a wide range of applications, providing a flexible and cost-effective solution for implementing custom digital logic. The device features 12,060 logic elements (LEs), distributed RAM, and phase-locked loops (PLLs) for clock management. The F256 in the part number refers to the 256-pin FineLine BGA (FBGA) package, and the I6 indicates the temperature grade (-40°C to +100°C).

Applications

  • Industrial Control Systems: Used for implementing custom control algorithms and interfaces in industrial automation equipment.
  • Embedded Systems: Provides a flexible platform for implementing custom logic in embedded applications.
  • Digital Signal Processing (DSP): Suitable for implementing custom DSP algorithms, such as filters and transforms.
  • Image Processing: Used in image processing systems for tasks such as image filtering, enhancement, and analysis.
  • Communication Systems: Implements custom communication protocols and interfaces in networking and telecommunications equipment.

Features

  • 12,060 Logic Elements (LEs): Provides a substantial amount of programmable logic resources.
  • Embedded Memory: Includes distributed RAM blocks for on-chip data storage.
  • Phase-Locked Loops (PLLs): Offers flexible clock management capabilities for generating and synchronizing clock signals.
  • 256-Pin FBGA Package: Provides a compact and high-density packaging option.
  • Configurable I/O Pins: Supports a wide range of I/O standards and configurations.
  • In-System Programmability (ISP): Allows the device to be programmed and reconfigured while in the system.

Benefits

  • Flexibility: Provides a highly flexible platform for implementing custom digital logic.
  • Cost-Effectiveness: Offers a cost-effective solution for prototyping and low-to-medium volume production.
  • Performance: Delivers high performance for a wide range of applications.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of custom digital systems.
  • Reconfigurability: Can be reconfigured to implement different functions as needed.

Additional Details

The EP1C12F256I6 FPGA is programmed using Intel's Quartus Prime software. The software provides a comprehensive suite of tools for design entry, synthesis, place and route, and verification. The device supports various configuration modes, including JTAG and Active Serial. It requires a power supply of 1.2V for the core logic and 3.3V for the I/O pins. The operating temperature range is -40°C to +100°C, making it suitable for industrial and harsh environment applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0227
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess