EN
  • EN
  • DE

EP10K20RC240-3

Part No EP10K20RC240-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018101-EP10K20RC240-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP10K20RC240-3 CAD Model

Description

The EP10K20RC240-3 is a member of Intel's (formerly Altera) APEX family of programmable logic devices (PLDs). Specifically, it is a Field Programmable Gate Array (FPGA) known for its architecture which combines high density, performance, and advanced features suitable for a wide range of digital logic applications. The device is packaged in a 240-pin RQFP (Rotated Quad Flat Pack), which is a common form factor for FPGAs of this era.

Applications

  • Telecommunications: Used in networking equipment for routing, switching, and signal processing.
  • Industrial Control: Employed in automation systems, motor control, and process monitoring.
  • Data Acquisition: Integrated into instruments for capturing and processing real-time data.
  • Medical Imaging: Utilized in diagnostic equipment for image processing and control.
  • Aerospace and Defense: Found in embedded systems requiring high reliability and performance.

Features

  • High Density: Offers a substantial number of logic elements for complex designs.
  • Programmability: Allows for flexible customization and reconfiguration.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Clock Management: Provides dedicated clock circuitry for precise timing and synchronization.
  • I/O Versatility: Supports a wide range of input/output standards and interfaces.

Benefits

  • Reduced Time-to-Market: Enables rapid prototyping and design iterations.
  • Increased System Performance: Facilitates high-speed data processing and control.
  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.
  • Enhanced System Integration: Simplifies the integration of complex logic functions into a single device.

Additional Details

The EP10K20RC240-3 operates on a 3.3V power supply and is designed for operation within a standard temperature range. It is configured using industry-standard programming tools, such as Quartus II, which allows designers to implement their logic designs using Hardware Description Languages (HDLs) like VHDL or Verilog. The device is non-volatile, meaning it retains its configuration even when power is removed. The 'EP' prefix indicates that it belongs to the APEX family of devices. The '-3' suffix typically indicates a specific speed grade. The 240-pin RQFP package is designed for surface mounting, facilitating efficient assembly on printed circuit boards.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess