EN
  • EN
  • DE

EF82801FB

Part No EF82801FB
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1446+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 753051-EF82801FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EF82801FB CAD Model

Description

The EF82801FB, also known as the Intel 82801FB, is an I/O Controller Hub (ICH6) from Intel. It's a critical component in desktop computer systems, serving as the central hub for managing various input/output devices and peripherals. The ICH6 connects to the processor via the Direct Media Interface (DMI) and provides interfaces for devices such as USB, SATA, PCI, and audio.

Applications

  • Desktop computers
  • All-in-one PCs
  • Embedded systems requiring I/O connectivity
  • Motherboards designed for Intel Pentium 4 and Celeron processors

Features

  • Integrated USB 2.0 controller supporting multiple ports
  • SATA controller with support for multiple drives
  • PCI bus interface for expansion cards
  • High Definition Audio (HDA) support
  • LPC (Low Pin Count) interface for legacy devices
  • Integrated LAN controller (in some variations)

Benefits

  • Enhanced system performance through efficient I/O management
  • Improved connectivity with a wide range of peripherals
  • Reduced system cost by integrating multiple functions into a single chip
  • Increased system reliability through robust design
  • Simplified system design and integration

Additional Details

The Intel 82801FB (ICH6) provides a critical bridge between the processor and various peripheral devices in a computer system. Its integrated USB 2.0 controller supports high-speed data transfer, allowing for seamless connectivity with external storage devices, printers, and other USB peripherals. The SATA controller enables fast and reliable storage access, supporting multiple SATA drives in AHCI mode. The PCI bus interface provides connectivity for expansion cards such as graphics cards, sound cards, and network adapters. The ICH6 also supports High Definition Audio (HDA), delivering high-quality audio output for multimedia applications. Its LPC interface allows for connection to legacy devices such as serial ports and parallel ports. The DMI interface provides a high-bandwidth connection to the processor, ensuring efficient data transfer. The ICH6 is designed for low power consumption, making it suitable for energy-efficient systems. It is a key component in Intel-based desktop platforms, providing essential I/O functionality. Its integration of multiple functions into a single chip reduces component count and simplifies system design. The package type is typically BGA (Ball Grid Array) for surface mounting on the motherboard. It's a mature product with extensive driver support across various operating systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess