EN
  • EN
  • DE

DD28F032SA-70

Part No DD28F032SA-70
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009520-DD28F032SA-70
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DD28F032SA-70 CAD Model

Description

The DD28F032SA-70 is a 32-Mbit (4 M x 8-bit) SmartVoltage Boot Block Flash Memory device manufactured by Intel. This memory device is designed for applications requiring non-volatile storage with fast access times and low power consumption.

Applications:

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics
  • Handheld devices
  • BIOS storage

Features:

  • 32-Mbit (4 M x 8-bit) organization
  • 70 ns access time
  • SmartVoltage technology for low power operation
  • Boot Block architecture for secure code storage
  • Sector Erase capability
  • Program Suspend/Resume capability
  • Hardware Reset pin
  • Common Flash Interface (CFI) compliant
  • Available in various package options (e.g., TSOP)

Benefits:

  • Fast Access Time: 70 ns access time ensures quick data retrieval, improving system performance.
  • Low Power Consumption: SmartVoltage technology reduces power consumption, extending battery life in portable devices.
  • Secure Code Storage: Boot Block architecture provides a secure location for storing critical code, such as BIOS or boot loaders.
  • Flexible Erase Options: Sector Erase capability allows for efficient data management.
  • Program Suspend/Resume: Program Suspend/Resume feature enables interrupt-driven programming, improving system responsiveness.
  • Standard Interface: Common Flash Interface (CFI) compliance simplifies integration with various platforms.

The Intel DD28F032SA-70 is a reliable and versatile flash memory device suitable for a wide range of embedded applications. Its fast access time, low power consumption, and secure boot block architecture make it an ideal choice for systems requiring high performance and secure code storage. The device's sector erase capability and program suspend/resume feature provide flexibility in data management and system programming. The DD28F032SA-70 is available in various package options to suit different board layouts and design requirements. The use of Intel's SmartVoltage technology ensures optimized power consumption based on the operating voltage. This device offers a cost-effective solution for implementing non-volatile storage in embedded systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess