EN
  • EN
  • DE

D80C31BH-1

Part No D80C31BH-1
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999504-D80C31BH-1
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D80C31BH-1 CAD Model

Description

The Intel D80C31BH-1 is a high-performance CMOS single-chip 8-bit microcontroller. It's part of the MCS-51 family and offers a powerful combination of features for embedded control applications. The '-1' likely denotes a speed grade.

Applications:

  • Industrial Control: Commonly used in industrial automation systems, such as motor controllers, process controllers, and robotics.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Consumer Electronics: Found in appliances, toys, and other consumer products.
  • Automotive Electronics: Used in automotive control systems, such as engine management and dashboard displays.
  • Telecommunications: Utilized in communication devices for control and signal processing.

Features:

  • 8-Bit CPU: Features an 8-bit central processing unit for efficient data processing.
  • 128 Bytes of RAM: Includes 128 bytes of on-chip RAM for data storage.
  • 4K Bytes of On-Chip ROM/EPROM: Contains 4KB of on-chip ROM or EPROM for program storage (D87C51 version has EPROM).
  • 32 Programmable I/O Lines: Offers 32 programmable input/output lines for interfacing with external devices.
  • Two 16-Bit Timer/Counters: Includes two 16-bit timer/counters for timing and counting operations.
  • Full Duplex UART: Provides a full-duplex universal asynchronous receiver/transmitter for serial communication.
  • Six Interrupt Sources: Supports six interrupt sources for responding to external events.

Benefits:

  • Integrated Functionality: Combines essential microcontroller features into a single chip.
  • High Performance: Offers high performance for embedded control applications.
  • Versatility: Suitable for a wide range of applications.
  • Low Power Consumption: CMOS technology minimizes power requirements.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Additional Details:

The D80C31BH-1 is housed in a 40-pin DIP package. It operates from a single 5V power supply. The device features a flexible interrupt system that allows for prioritizing interrupt sources. The on-chip UART enables serial communication with other devices. The timer/counters can be used for a variety of timing and counting applications. The 32 I/O lines can be individually programmed as inputs or outputs. The device is designed for reliable operation in harsh environments. The 'C' in the part number denotes CMOS technology. It does not have on-chip program memory, so external memory is required. A related part, the D87C51, has on-chip EPROM which is a windowed, erasable, programmable ROM.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess