EN
  • EN
  • DE

BLW98

Part No BLW98
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227219-BLW98
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLW98 CAD Model

Description

The BLW98, from NXP Semiconductors, represents a pinnacle of innovation in the field of high-frequency power transistors. This product is specifically designed to cater to the demanding requirements of RF power amplifiers in industrial applications, including radio and VHF television transmitters, as well as professional RF power amplifier systems.

Key Features

  • High Power Performance: With an impressive capability to handle high power, the BLW98 is engineered to deliver consistent performance for applications requiring robust power handling.
  • Wide Frequency Range: Operating effectively across a broad frequency range, this component is versatile and suitable for a variety of RF applications.
  • High Gain: The BLW98 offers high gain levels, which is essential for RF power amplifiers to boost the signal without significant distortion.
  • Efficiency: Designed for optimal efficiency, the BLW98 ensures that the power amplification process is as energy-efficient as possible, reducing operational costs and thermal challenges.
  • Durability: Constructed to meet the rigorous demands of industrial environments, this transistor is built to last, offering reliability and a long operational lifespan.

Applications

The BLW98 is suitable for a wide range of applications, including but not limited to:

  • Commercial and industrial RF power amplifiers
  • Radio transmitters
  • VHF television transmitters
  • Professional broadcast equipment

Technical Specifications

Some of the technical specifications of the BLW98 include:

  • Supply Voltage: Specified per application requirements
  • Frequency Range: VHF band
  • Output Power: High power output for effective amplification
  • Operating Temperature Range: Designed to withstand industrial temperature ranges

For detailed technical data, reference the BLW98 datasheet provided by NXP Semiconductors. The datasheet contains comprehensive information on electrical characteristics, pin configurations, mechanical data, and application guidelines to assist designers and engineers in integrating this transistor into their systems.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Hewlett Packard
Need more? Email Us
Chilisin
Need more? Email Us
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess