Overview
The Intel D27C010-200V10 is a high-performance 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). It is designed for applications requiring non-volatile storage of data or program code. The 200 in the part number indicates an access time of 200ns.
Applications
- Embedded systems
- Microcontroller program storage
- Firmware storage
- Industrial control systems
- Telecommunications equipment
Features
- 1 Mbit (128K x 8) memory organization
- Fast access time: 200 ns
- CMOS technology for low power consumption
- Single +5V power supply
- Programmable using industry-standard EPROM programmers
- Available in various package options (e.g., DIP, PLCC)
- TTL compatible inputs and outputs
- Static operation (no clocks required)
Benefits
- Reliable non-volatile data storage
- Fast access time for quick data retrieval
- Low power consumption suitable for battery-powered applications
- Easy to program and erase using standard EPROM programmers
- Wide operating temperature range
- Long-term data retention
Additional Details
The D27C010-200V10 is typically packaged in a 32-pin DIP (Dual In-line Package) or a PLCC (Plastic Leaded Chip Carrier). The device operates from a single +5V power supply and features TTL-compatible inputs and outputs. It offers a cost-effective solution for storing firmware and program code in a variety of embedded systems. The EPROM can be erased using ultraviolet light through a quartz window on the package.
The datasheet typically specifies parameters such as supply voltage range, operating temperature range, input/output voltage levels, and timing characteristics. Refer to the official Intel datasheet for the most accurate and up-to-date information. This EPROM provides a robust solution for applications requiring non-volatile memory with reasonable speed and low power consumption.