EN
  • EN
  • DE

D2186-25

Part No D2186-25
Manufacturer Intel
Catalog Custom Parts (B - D)
Description IC 8KX8 Standard SRAM, 250NS, CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111045-D2186-25
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2186-25 CAD Model

Description

The D2186-25 is a 64K x 1-bit Dynamic RAM (DRAM) chip manufactured by Intel. The '-25' indicates an access time of 250ns. This memory chip was utilized in older computer systems and other electronic devices requiring volatile data storage. Similar to other DRAM chips, it necessitates periodic refreshing to retain data.

Applications

  • Early personal computers
  • Memory expansion boards
  • Graphics cards
  • Industrial controllers
  • Test and measurement equipment

Features

  • 64K x 1-bit Organization: Provides 65,536 storage locations, each capable of holding one bit of data.
  • 250ns Access Time: Offers a data access time of 250 nanoseconds.
  • Single +5V Power Supply: Operates using a single 5-volt power supply.
  • TTL Compatible Inputs/Outputs: Designed to be compatible with standard TTL logic levels.
  • Multiplexed Address Inputs: Utilizes multiplexed address inputs to reduce pin count.
  • Refresh Cycle Required: Requires periodic refresh cycles to maintain stored data.

Benefits

  • Volatile Memory Storage: Provides temporary storage for data and program instructions.
  • Industry Standard: Compatible with industry-standard DRAM interfaces.
  • Suitable for Legacy Systems: Can be used to repair or upgrade older computer systems.

Additional Details

The D2186-25 is typically packaged in a 16-pin DIP (Dual In-Line Package). It requires a refresh cycle, usually every few milliseconds, to prevent data loss. Refer to the Intel datasheet for complete timing diagrams, electrical specifications, and refresh procedures.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us
UTC
Lowest to $0.3269
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
TE Connectivity
Need more? Email Us
Chilisin
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess