EN
  • EN
  • DE

BB171X

Part No BB171X
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD323  /  Varactors Single 32 V Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 2.89pF @ 28V, 1MHz
Capacitance Ratio 22
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 32 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number BB17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 568-11992-1,NXPNXPBB171X,568-11992-2,934067721115,568-11992-6,568-12184-2-ND,BB171X-ND,2156-BB171X
Standard Package 3,000
Win Source Part Number 1115378-BB171X
Ultra Librarian 3D Model Ultra Librarian BB171X CAD Model

Description

The NXP BB171X is a state-of-the-art product that embodies the latest technological advancements in the realm of integrated circuits. This versatile and powerful chip is designed to cater to a wide range of applications, from automotive to industrial, and from consumer electronics to networking. As a leading-edge product from NXP Semiconductors, the BB171X is engineered to deliver exceptional performance, reliability, and efficiency.

Key Features

  • High-Performance Architecture: At the core of the BB171X lies a robust architecture that ensures rapid data processing and smooth operation across various platforms.
  • Advanced Connectivity: With integrated support for multiple communication protocols, the BB171X offers seamless connectivity options for today's interconnected world.
  • Energy-Efficient Design: NXP's commitment to sustainability is evident in the BB171X's energy-efficient design, which reduces power consumption without compromising on performance.
  • Robust Security: Security is a top priority in the design of the BB171X, featuring advanced encryption and secure boot capabilities to protect against unauthorized access and cyber threats.

Applications

The BB171X is a versatile component that can be utilized in a multitude of applications. Its robust design makes it ideal for high-demand environments such as automotive systems, where reliability and endurance are paramount. Additionally, its connectivity features are well-suited for smart home devices and IoT applications, providing the necessary infrastructure for a connected ecosystem. Industrial automation systems also benefit from the BB171X's performance, utilizing its precision and efficiency to enhance productivity.

Why Choose the NXP BB171X?

Selecting the NXP BB171X for your project means choosing a product that is backed by NXP's reputation for quality and innovation. Its combination of high-speed performance, connectivity, and security features makes it an excellent choice for forward-thinking developers and manufacturers looking to create products that stand out in the market. The BB171X is not just a component; it's a gateway to the future of technology.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess