Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953984-CM8071504555317
Series *
Ultra Librarian 3D Model Ultra Librarian CM8071504555317 CAD Model

Description

The CM8071504555317 is a part number associated with an Intel microprocessor. This specific identifier corresponds to an Intel Core i5-11400 processor. This processor belongs to Intel's 11th generation Core series, also known as Rocket Lake. It is designed for desktop computers and offers a balance of performance and efficiency for a variety of computing tasks.

Applications:

  • Desktop Computing: Suited for general-purpose desktop computers used for everyday tasks.
  • Gaming: Capable of running modern games at reasonable settings.
  • Content Creation: Suitable for light content creation tasks like video editing and photo editing.
  • Office Productivity: Well-suited for office applications, web browsing, and email.
  • Home Entertainment: Can be used in home theater PCs (HTPCs) for media playback.

Features:

  • 6 Cores and 12 Threads: Provides good multi-tasking performance.
  • Base Clock Speed: Starts at a base frequency, allowing for efficient power management.
  • Turbo Boost Technology: Dynamically increases clock speed for demanding tasks.
  • Integrated Graphics: Features Intel UHD Graphics for basic graphics processing.
  • DDR4 Memory Support: Compatible with DDR4 memory for fast data transfer.

Benefits:

  • Balanced Performance: Offers a good balance of performance and power efficiency.
  • Smooth Multitasking: Handles multiple tasks simultaneously without significant performance slowdown.
  • Enhanced Gaming Experience: Provides playable frame rates in many modern games.
  • Improved Productivity: Accelerates office applications and content creation tasks.
  • Integrated Graphics: Eliminates the need for a dedicated graphics card in some cases.

Additional Details:

The CM8071504555317 (Intel Core i5-11400) is based on the 14nm manufacturing process and uses the LGA 1200 socket. It has a TDP (Thermal Design Power) of typically 65W. The integrated Intel UHD Graphics 730 supports resolutions up to 4K. It also supports Intel Quick Sync Video for fast video encoding and decoding. This processor requires a compatible motherboard with an LGA 1200 socket and supports features like PCIe 4.0 for faster data transfer with compatible devices. The Core i5-11400 is a popular choice for budget-conscious users seeking a reliable and capable processor for everyday computing and gaming.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention