Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953198-CM8070104282515
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070104282515 CAD Model

Description

The Intel CM8070104282515 is an embedded processor designed for applications requiring a balance of performance and power efficiency. As part of Intel's embedded solutions, this processor is suitable for a variety of industrial, commercial, and IoT applications where reliability and long-term availability are crucial.

Applications

  • Industrial automation
  • Digital signage players
  • Point-of-sale (POS) systems
  • Medical devices
  • Network appliances
  • Smart city infrastructure

Features

  • Low power consumption: Extends battery life for mobile applications and reduces overall energy costs.
  • Integrated Intel UHD Graphics: Delivers excellent visual performance for display-centric applications.
  • Multiple cores: Enhances multitasking capabilities and overall system responsiveness.
  • Wide range of I/O interfaces: Provides flexibility for connecting various peripherals and communication devices.
  • Extended temperature range: Ensures reliable operation in harsh environments.
  • Long lifecycle support: Guarantees availability for extended periods, minimizing the need for frequent redesigns.

Benefits

  • Energy efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • High-quality graphics: Integrated Intel UHD Graphics delivers sharp, clear visuals for a variety of applications.
  • Improved performance: Multi-core architecture enables smooth multitasking and efficient processing of demanding tasks.
  • Versatile connectivity: Wide range of I/O interfaces allows for flexible integration with different devices and systems.
  • Reliability: Extended temperature range ensures stable operation in challenging environments.
  • Long-term availability: Long lifecycle support minimizes the need for redesigns and ensures a stable platform for embedded applications.

Additional Details

The Intel CM8070104282515 is designed to meet the stringent requirements of embedded systems, offering a balance of performance, power efficiency, and reliability. Its compact form factor and low power consumption make it ideal for space-constrained and power-sensitive applications. The integrated security features provide enhanced protection against unauthorized access and data breaches, ensuring the integrity of sensitive data. The processor's robust design and extended temperature range enable it to operate reliably in harsh environments.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention