EN
  • EN
  • DE

CM8064601561613

Part No CM8064601561613
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-4690T (6M Cache, up to 3.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953788-CM8064601561613
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601561613 CAD Model

Description

The CM8064601561613 is an Intel embedded microprocessor, engineered for applications that demand a combination of performance, power efficiency, and longevity. Given the prefix “CM80646,” it is likely part of a specific Intel family focused on embedded solutions. These processors are often found in industrial, commercial, and other embedded systems where reliability and long-term availability are paramount.

Applications

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Digital Signage Solutions
  • Networking Devices (Routers, Switches, Firewalls)
  • Medical Equipment
  • Gaming Machines
  • Transportation and Automotive Systems

Features

  • Low Thermal Design Power (TDP) for energy efficiency
  • Integrated Graphics Processing Unit (GPU) for display capabilities
  • Multi-Core Processing for enhanced performance
  • Support for DDR3 or DDR4 Memory
  • Integrated I/O Interfaces (USB, SATA, Ethernet)
  • Extended Operating Temperature Range for harsh environments
  • Long-Term Availability and Support

Benefits

  • Reduced Power Consumption, resulting in lower operating costs
  • Enhanced System Performance due to multi-core processing
  • Cost-Effective Solution for embedded applications
  • High Reliability and Stability in demanding environments
  • Extended Product Lifecycle for long-term deployments

For specific technical details such as clock speed, cache size, thermal design power (TDP), and supported instruction sets, refer to the official Intel datasheet for the CM8064601561613. The processor is typically packaged using a BGA (Ball Grid Array) for surface mount assembly.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess