Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953805-CM8064601560721
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601560721 CAD Model

Description

The CM8064601560721 is an Intel Xeon E5-2680 v4 series processor. Designed for high-performance servers and workstations, it builds upon the v3 series with improved efficiency and features. This processor provides significant processing power for demanding applications.

Applications:

  • High-Performance Servers: Ideal for database servers, virtualization hosts, high-traffic web servers, and other applications requiring significant processing power.
  • Professional Workstations: Suited for workstations used for video editing, 3D rendering, scientific simulations, and other resource-intensive tasks.
  • Cloud Computing: Used in cloud environments to power virtual machines and other cloud services.
  • Data Centers: A key component in data centers, handling large-scale data processing and analytics workloads.

Features:

  • Fourteen-Core Processor: Features fourteen physical cores, providing exceptional parallel processing capabilities for demanding workloads.
  • Intel QuickPath Interconnect (QPI): Uses QPI for high-speed communication between processors and other components (depending on the specific chipset).
  • Integrated Memory Controller: Integrated memory controller for faster and more efficient memory access.
  • Intel Virtualization Technology (VT-x): Supports hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency when needed, boosting performance for single-threaded applications.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously, effectively doubling the number of logical cores to 28.
  • Intel AES New Instructions (AES-NI): Provides hardware acceleration for encryption and decryption, enhancing security.

Benefits:

  • Exceptional Performance: Delivers superior performance for demanding workloads, enabling faster processing and improved responsiveness compared to previous generations.
  • Enhanced Virtualization: VT-x enhances the performance and security of virtualized environments.
  • Faster Memory Access: Integrated memory controller allows for quicker access to memory, reducing latency.
  • Improved Security: AES-NI accelerates encryption and decryption, enhancing data security.
  • Increased Multitasking Capacity: Hyper-Threading technology allows for smooth multitasking and improved efficiency.

Additional Details:

The CM8064601560721 processor typically operates at a base clock speed of around 2.4 GHz. It supports DDR4 memory. It has a TDP (Thermal Design Power) of around 120W, indicating its power consumption and cooling requirements. The socket type is typically LGA 2011-3. The Intel Xeon E5-2680 v4 series is based on the Broadwell-EP microarchitecture, offering improved efficiency compared to Haswell-EP. It supports Hyper-Threading, enabling 28 threads. The increased core count provides a significant performance boost for parallel workloads. It remains a powerful processor option for servers and workstations.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention