Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955006-CM80616004593AF
Series *
Ultra Librarian 3D Model Ultra Librarian CM80616004593AF CAD Model

Description

The CM80616004593AF is an embedded microprocessor from Intel, designed for a range of industrial, commercial, and embedded applications. This processor provides a balance of performance and power efficiency, making it suitable for systems where both processing capability and energy consumption are important considerations. It targets applications that benefit from a stable platform with long-term availability.

Applications:

  • Industrial Control Systems: Used in PLCs, industrial PCs, and other control systems for automation and monitoring.
  • Digital Signage: Employed in digital signage players for displaying dynamic content in retail and public spaces.
  • Medical Devices: Integrated into medical imaging equipment and patient monitoring systems for data processing and analysis.
  • Networking Equipment: Utilized in network appliances, routers, and switches for packet processing and network management.
  • Gaming Machines: Found in arcade games and slot machines for running game logic and graphics rendering.

Features:

  • Multiple Cores: Equipped with multiple processing cores for parallel execution and improved multitasking capabilities.
  • Integrated Graphics: Features an integrated GPU for display output and basic graphics processing.
  • Low Power Consumption: Designed to minimize power usage, which is beneficial for energy-efficient systems and battery-powered devices.
  • Extended Temperature Range: Supports a wide range of operating temperatures, making it suitable for harsh environments.
  • Long-Term Availability: Offered with long-term support and availability, ensuring a stable platform for embedded applications.

Benefits:

  • Enhanced Performance: Multi-core architecture and integrated graphics enhance overall system performance.
  • Reduced Power Consumption: Low power design minimizes energy costs and extends battery life.
  • Robust Operation: Extended temperature range ensures reliable operation in demanding environments.
  • Stable Platform: Long-term availability provides a stable and predictable platform for embedded systems.
  • Simplified Design: Integrated features simplify system design and reduce the number of external components.

Additional Details:

The CM80616004593AF has specific specifications for clock speed, cache size, and TDP. It supports different memory types (e.g., DDR3, DDR4) and offers various I/O interfaces like USB, SATA, and Ethernet. The product datasheet contains detailed information on voltage requirements, thermal characteristics, and other technical parameters critical for system integration.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention