EN
  • EN
  • DE

BX8070110900K

Part No BX8070110900K
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-10900K (20M Cache, up to 5.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953245-BX8070110900K
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070110900K CAD Model

Description

The Intel Core i9-10900K is a high-performance desktop processor belonging to the 10th generation Intel Core family (Comet Lake). It is designed for gaming enthusiasts, content creators, and users who demand the best possible performance.

Applications

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • Streaming setups
  • VR (Virtual Reality) applications
  • Overclocking enthusiasts

Features

  • 10 Cores / 20 Threads: Provides exceptional multitasking capabilities and handles demanding workloads with ease.
  • Unlocked Multiplier: Enables overclocking, allowing users to boost performance beyond the base clock speed.
  • Intel Turbo Boost Max Technology 3.0: Dynamically increases the processor frequency based on workload and thermal headroom.
  • Intel UHD Graphics 630: Integrated graphics provide decent performance for everyday tasks and light gaming.
  • 20 MB Intel Smart Cache: Improves performance by reducing memory latency.
  • DDR4 Memory Support: Supports high-speed DDR4 memory for faster data transfer rates.
  • LGA 1200 Socket: Compatible with motherboards featuring the LGA 1200 socket.

Benefits

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in modern games.
  • Fast Content Creation: Speeds up video editing, 3D rendering, and other content creation tasks.
  • Overclocking Potential: Allows users to fine-tune performance to their needs.
  • Improved Multitasking: Handles multiple applications simultaneously without performance degradation.
  • Integrated Graphics: Provides basic graphics capabilities, allowing the system to function without a dedicated graphics card.

Additional Details

The Intel Core i9-10900K has a base clock speed of 3.7 GHz and a maximum turbo frequency of 5.3 GHz. The TDP (Thermal Design Power) is 125W. It supports Intel Virtualization Technology (VT-x) and Intel Hyper-Threading Technology. Due to the high TDP and overclocking capabilities, a high-end CPU cooler is recommended. The i9-10900K also supports Intel Thermal Velocity Boost, further increasing clock speeds under certain thermal conditions.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess