EN
  • EN
  • DE

BX80673I97980X

Part No BX80673I97980X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-7980XE (24.75M Cache, up to 4.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953267-BX80673I97980X
Series *
Ultra Librarian 3D Model Ultra Librarian BX80673I97980X CAD Model

Description

The Intel Core i9-7980XE (BX80673I97980X) is an extreme edition high-end desktop processor designed for the most demanding users. Featuring 18 cores and 36 threads, it delivers unparalleled performance for content creation, gaming, and professional workloads. It's part of Intel's Skylake-X family, known for its high core count and advanced features.

Applications:

  • Professional content creation (video editing, 3D rendering, visual effects)
  • High-end gaming and streaming
  • Scientific computing and data analysis
  • Artificial intelligence and machine learning
  • Server workloads and virtualization

Features:

  • 18 cores and 36 threads (Hyper-Threading technology)
  • 2.6 GHz base clock speed (up to 4.4 GHz with Turbo Boost Max 3.0)
  • Unlocked multiplier for overclocking
  • 24.75MB Intel Smart Cache
  • DDR4 memory support
  • 44 PCI Express lanes

Benefits:

  • Unmatched performance in multi-threaded applications
  • Smooth and responsive multitasking
  • Fast rendering and encoding speeds
  • High frame rates in demanding games
  • Potential for even higher performance through overclocking

The Intel Core i9-7980XE processor offers exceptional performance for the most demanding tasks. Its 18 cores and 36 threads provide ample processing power for heavily threaded workloads, allowing users to perform multiple tasks simultaneously without sacrificing performance. The unlocked multiplier allows users to easily overclock the processor to achieve even higher clock speeds. The 24.75MB Intel Smart Cache ensures quick access to frequently used data, reducing latency and improving overall system responsiveness. The processor supports DDR4 memory, which provides high bandwidth for demanding applications. The 44 PCI Express lanes allow for multiple high-performance graphics cards and other expansion cards to be used simultaneously. The Turbo Boost Max Technology 3.0 dynamically optimizes performance by identifying the fastest cores and directing workloads to them, further enhancing performance. The i9-7980XE is designed for professionals and enthusiasts who demand the best possible performance from their systems.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess