EN
  • EN
  • DE

TMP451AQDQFTQ1

Part No TMP451AQDQFTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description TEMPERATURE SENSOR / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 1.7V ~ 3.6V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±4°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2)
Base Product Number TMP451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP451AQDQFTQ1TR,296-TMP451AQDQFTQ1CT,296-TMP451AQDQFTQ1DKR
Standard Package 250
Win Source Part Number 986482-TMP451AQDQFTQ1
Ultra Librarian 3D Model Ultra Librarian TMP451AQDQFTQ1 CAD Model

Description

Product Overview: TMP451AQDQFTQ1 from Texas Instruments

The TMP451AQDQFTQ1 is a high-precision temperature sensor from Texas Instruments (TI), designed to meet the rigorous standards of the automotive industry. This advanced sensor offers a combination of features that make it well-suited for temperature monitoring in a variety of automotive applications, including powertrain systems, infotainment, and ADAS (Advanced Driver Assistance Systems).

With an operating temperature range of -40°C to +125°C, the TMP451AQDQFTQ1 is capable of providing reliable performance in extreme conditions. It has an integrated 16-bit analog-to-digital converter (ADC) that provides a high degree of temperature resolution. This sensor can communicate temperature data to the host system via a two-wire, SMBus-compatible serial interface, which simplifies integration into existing automotive systems.

One of the key features of the TMP451AQDQFTQ1 is its built-in local temperature sensor and a remote temperature sensor channel. The remote sensor channel allows for the monitoring of an additional temperature source, such as a processor or another critical component, which is especially important in managing thermal conditions within automotive electronics.

The device also includes programmable alert and overtemperature shutdown output features. These can be configured to trigger at specific temperature thresholds, providing an automatic response to potential thermal events and enhancing system safety. The high level of accuracy, typically ±1°C for the local sensor and ±3°C for the remote sensor, ensures precise temperature monitoring and control.

The TMP451AQDQFTQ1 comes in a compact, 8-pin DQFN package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality is evident in the AEC-Q100 qualification of this temperature sensor, which underscores its reliability for automotive applications. The combination of features, precision, and robust design makes the TMP451AQDQFTQ1 an ideal choice for engineers looking to incorporate accurate temperature sensing into their automotive designs.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0726 $53.6300
115+ $0.8801 $101.2115
180+ $0.8526 $153.4680
245+ $0.8251 $202.1495
315+ $0.7976 $251.2440
420+ $0.7151 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess