EN
  • EN
  • DE

BX80614X5660

Part No BX80614X5660
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X5660 (2.80GHz LGA-1366)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954637-BX80614X5660
Series *
Ultra Librarian 3D Model Ultra Librarian BX80614X5660 CAD Model

Description

The Intel Xeon X5660 is a high-performance server/workstation processor based on the Westmere microarchitecture. Designed for demanding workloads, it provides a balance of cores, clock speed, and features. It is well-suited for tasks such as virtualization, high-performance computing (HPC), and data analysis.

Applications:

  • High-performance computing (HPC)
  • Virtualization
  • Data analysis
  • Scientific simulations
  • Financial modeling
  • Server consolidation

Features:

  • Hexa-core processor (6 cores)
  • Westmere microarchitecture
  • Intel QuickPath Interconnect (QPI) for fast inter-processor communication
  • Integrated memory controller supporting DDR3 memory
  • Intel Virtualization Technology (VT-x)
  • Intel Turbo Boost Technology (automatic performance boost under load)
  • Intel Hyper-Threading Technology (enables each core to handle two threads concurrently)

Benefits:

  • Exceptional performance for demanding applications
  • Improved virtualization density
  • Reduced power consumption compared to previous generation high-performance processors
  • Increased system responsiveness
  • Reliable performance for mission-critical applications

Additional Details:

The Intel Xeon X5660 features a clock speed of around 2.8 GHz (with Turbo Boost up to 3.2 GHz) and a 12MB Intel Smart Cache. It supports DDR3 memory at speeds up to 1333 MHz. The processor utilizes the LGA 1366 socket and has a TDP (Thermal Design Power) of approximately 95W. The Intel QuickPath Interconnect (QPI) provides high-speed communication between the processor and other components on the motherboard, reducing latency and improving overall system performance. Intel Virtualization Technology (VT-x) enables more efficient use of server resources by allowing multiple virtual machines to run on a single physical server. This leads to better resource utilization and reduced costs. The processor is designed for single or dual-socket server configurations, catering to diverse workload requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess