Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476895-BLKDH87MC
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BLKDH87MC CAD Model

Description

The BLKDH87MC motherboard from Intel is a standout option for building powerful PCs, thanks to its support for 4th generation Intel Core processors. Designed for enthusiasts and professionals, this motherboard is part of a bulk pack and comes in an ATX form factor, providing ample space for high-performance components. It features a PCIe 3.0 x16 slot for top-tier graphics cards, and HDMI and DVI-I outputs for versatile display connections. With the Intel H87 chipset, it offers a balance of performance and expandability, supporting up to 32GB of DDR3 memory, SATA 6Gb/s for speedy storage, and USB 3.0 for fast data transfer. Its reliability and specs make it a solid choice for powerful workstations and gaming rigs.

You May Also Be Interested in

IBM
backplane
Need more? Email Us
ECAD model for IBM 02WF081 - backplane
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 02WF050 - power9 backplane 4U
IBM
Backplane - single proc
Need more? Email Us
ECAD model for IBM 00E0877 - Backplane - single proc
IBM
systemboard 8284-21A
Need more? Email Us
ECAD model for IBM 00E4395 - systemboard 8284-21A
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 74Y3632 - 2 CORE 4.2 GHZ POWER6
IBM
power9 systemboard
Need more? Email Us
ECAD model for IBM 01NN945 - power9 systemboard
IBM
System Backplane Dual Processor
Need more? Email Us
ECAD model for IBM 00E2750 - System Backplane Dual Processor
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 02WF043 - power9 backplane 4U
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 46K6605 - 2 CORE 4.2 GHZ POWER6

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention