EN
  • EN
  • DE

BD82QM67

Part No BD82QM67
Manufacturer Intel
Catalog Custom Parts (B - D)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186232-BD82QM67
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD82QM67 CAD Model

Description

The BD82QM67 is a Mobile Intel® QM67 Express Chipset. This chipset is designed to be used with 2nd generation Intel® Core™ i7, i5, and i3 mobile processors. It provides a robust platform for mobile computing solutions, offering a wide range of features and capabilities.

Applications:

  • High-performance laptops
  • Mobile workstations
  • Embedded systems
  • Industrial PCs
  • Gaming laptops
  • Mobile medical devices
  • Digital signage

Features:

  • Integrated Graphics Support: Supports Intel® HD Graphics for enhanced visual performance.
  • PCI Express Support: Provides multiple PCI Express lanes for discrete graphics cards and other peripherals.
  • SATA 6 Gb/s Support: Enables fast data transfer rates for storage devices.
  • USB 3.0 Support: Offers high-speed connectivity for USB devices.
  • Intel® Rapid Storage Technology: Provides enhanced performance and reliability for storage solutions.
  • Intel® Anti-Theft Technology: Offers security features to protect against unauthorized access.
  • Intel® Flexible Display Interface (FDI): Supports flexible display configurations.

Benefits:

  • Enhanced Performance: Improves overall system performance with fast data transfer rates and integrated graphics support.
  • Improved Graphics Capabilities: Supports high-resolution displays and demanding graphics applications.
  • Increased Storage Performance: Reduces boot times and improves application loading speeds.
  • Fast Connectivity: Enables high-speed data transfer for external devices.
  • Enhanced Security: Protects data against theft and unauthorized access.
  • Flexible Display Options: Supports multiple display configurations.
  • Improved Reliability: Ensures stable and reliable system operation.

Additional Details:

The BD82QM67 chipset supports up to 8 GB of DDR3 memory. It provides support for up to 14 USB 2.0 ports and 4 USB 3.0 ports. The chipset also supports Intel® vPro™ Technology for remote management and security features. The chipset interfaces with the CPU via the Direct Media Interface (DMI). The chipset has a thermal design power (TDP) of around 3.5W. This chipset is designed to work with Intel’s 2nd generation mobile processors, offering a balance of performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
UTC
Lowest to $0.3269
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess