EN
  • EN
  • DE

BD82HM76 S LJ8E

Part No BD82HM76 S LJ8E
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Express Chipset Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Length 25 mm
Radiation Hardening No
RoHS Compliant
Width 25 mm
Win Source Part Number 1018673-BD82HM76 S LJ8E
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD82HM76 S LJ8E CAD Model

Description

The Intel BD82HM76 S LJ8E is a Mobile Intel® HM76 Express Chipset. This chipset is designed for use with Intel's mobile processors, providing essential input/output functions and supporting various technologies for laptops and other portable devices. It's a critical component for enabling the functionality of a mobile computing platform.

Applications

  • Laptops: Used in a wide range of laptops to provide essential chipset functions.
  • Notebooks: Integrated into notebook computers to support connectivity and peripheral management.
  • Mobile Workstations: Found in mobile workstations requiring a stable and reliable platform.

Features

  • PCI Express Support: Provides support for PCI Express lanes, enabling connectivity for discrete graphics cards and other high-speed peripherals.
  • USB Support: Offers multiple USB ports for connecting peripherals such as mice, keyboards, and external storage devices.
  • SATA Support: Supports SATA interfaces for connecting hard drives and solid-state drives.
  • Integrated Graphics Support: Works in conjunction with Intel integrated graphics processors.
  • Intel Smart Connect Technology: Automatically updates content such as email and social networks when the system is in sleep mode.
  • Intel Rapid Start Technology: Enables fast system boot times from sleep mode.

Benefits

  • Enhanced Connectivity: Provides multiple ports and interfaces for connecting a wide range of peripherals and devices.
  • Improved System Performance: Supports high-speed data transfer rates for enhanced system responsiveness.
  • Power Efficiency: Optimizes power consumption for longer battery life in mobile devices.
  • Fast Boot Times: Intel Rapid Start Technology enables quick system startup from sleep mode, improving user experience.
  • Automatic Content Updates: Intel Smart Connect Technology keeps content updated even when the system is in sleep mode, ensuring users have the latest information.

Additional Details

The Intel BD82HM76 chipset supports a variety of Intel processors and memory configurations. Its features include support for Intel's integrated graphics, enabling the display of high-resolution content. The chipset also provides support for various storage technologies, including SATA 3.0, which allows for faster data transfer rates with compatible SSDs. The power management features of the HM76 chipset help to extend battery life in mobile devices, making it an essential component for modern laptops and notebooks. The combination of connectivity options, performance enhancements, and power efficiency makes the BD82HM76 a key component for mobile computing platforms.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess