EN
  • EN
  • DE

AX200.D2WG.LTNP

Part No AX200.D2WG.LTNP
Manufacturer Intel
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998298-AX200.D2WG.LTNP
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AX200.D2WG.LTNP CAD Model

Description

The Intel AX200.D2WG.LTNP is a Wireless-AX module designed for integration into laptops and other mobile computing devices. Supporting the latest Wi-Fi 6 (802.11ax) standard, it delivers significantly improved performance, increased network capacity, and better battery life compared to previous generation Wi-Fi technologies.

Applications:

  • Laptops: Integration into mainstream and high-performance laptops for wireless connectivity.
  • Notebooks: Providing wireless capabilities for notebooks and ultraportable devices.
  • Embedded Systems: Incorporation into embedded systems requiring high-speed wireless communication.

Features:

  • Wi-Fi 6 (802.11ax): Supports the latest Wi-Fi standard for improved speed, efficiency, and capacity.
  • Dual-Band Operation: Operates on both 2.4 GHz and 5 GHz bands for increased flexibility and reduced interference.
  • Bluetooth 5.1: Integrates Bluetooth 5.1 technology for enhanced connectivity with Bluetooth devices.
  • 2x2 MU-MIMO: Supports Multi-User, Multiple Input, Multiple Output technology for improved performance in dense environments.
  • M.2 2230 Form Factor: Compact M.2 form factor for easy integration into compatible devices.

Benefits:

  • Increased Speed: Provides significantly faster Wi-Fi speeds compared to previous generation standards.
  • Improved Network Capacity: Handles more devices and data with greater efficiency, reducing network congestion.
  • Extended Battery Life: Optimizes power consumption for longer battery life on mobile devices.
  • Enhanced Bluetooth Connectivity: Offers faster and more reliable Bluetooth connections.
  • Future-Proofing: Supports the latest Wi-Fi and Bluetooth standards, ensuring compatibility with future devices and networks.

Additional Details:

The Intel AX200.D2WG.LTNP utilizes the M.2 2230 form factor, ensuring compatibility with a wide range of laptops and notebooks. It supports a maximum data rate of up to 2.4 Gbps and incorporates advanced features such as OFDMA and 1024 QAM for improved performance and efficiency. The module is designed to meet the demands of modern wireless applications, including streaming, gaming, and video conferencing.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess