Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954124-AV8063801058401
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801058401 CAD Model

Description

The AV8063801058401 is an embedded microprocessor from Intel, tailored for use in a variety of embedded systems and applications. These processors are designed to deliver a combination of processing power, energy efficiency, and features optimized for industrial, commercial, and consumer embedded devices.

Applications:

  • Industrial Automation: Used in industrial control systems, programmable logic controllers (PLCs), and industrial PCs for automation and control.
  • Retail Systems: Employed in point-of-sale (POS) systems, digital signage, and interactive kiosks for retail environments.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and diagnostic tools requiring reliable processing.
  • Gaming and Entertainment: Utilized in gaming consoles, arcade machines, and other entertainment systems for interactive experiences.
  • Networking and Communications: Found in network appliances, routers, and communication gateways to manage network traffic and provide connectivity.

Features:

  • Embedded-Optimized Design: Specifically designed for embedded applications, providing a balance of performance and power efficiency.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for display capabilities and multimedia processing.
  • Multi-Core Processing: Incorporates multiple processing cores to enable parallel processing and enhance performance.
  • Extended Temperature Support: Designed to operate reliably in a wide range of temperatures, suitable for harsh industrial environments.
  • Long Lifecycle Availability: Offers extended product lifecycle support, ensuring long-term availability for embedded applications.

Benefits:

  • High Processing Power: Delivers sufficient processing power to handle demanding embedded workloads and applications.
  • Energy Efficiency: Consumes power efficiently, enabling longer battery life in portable devices and reducing overall system power consumption.
  • Integrated Functionality: Reduces the need for external components, simplifying system design and lowering overall system costs.
  • Reliable Performance: Provides stable and reliable performance in challenging environmental conditions.
  • Long-Term Support: Ensures continued availability and support for long-term embedded projects and applications.

Additional Details:

The specific technical details of the AV8063801058401, such as the exact core count, clock speed, thermal design power (TDP), and memory compatibility, would require consulting the official Intel product documentation or datasheets. These embedded processors are typically packaged in BGA (Ball Grid Array) packages for surface mount assembly and often include specialized I/O interfaces such as UART, SPI, I2C, and Ethernet for connectivity with peripherals and networks. Focus is on reliable and consistent performance for long-term deployments.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU QORIQ LAYER 1GHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7KQA
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention