Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954413-AT80614005154AB
Series *
Ultra Librarian 3D Model Ultra Librarian AT80614005154AB CAD Model

Description

The Intel AT80614005154AB is an embedded microprocessor designed for a variety of applications requiring efficient processing and robust reliability. As part of Intel's embedded solutions lineup, this processor is engineered for longevity and to withstand challenging operational conditions, making it well-suited for both industrial and commercial deployments.

Applications

  • Automation and Control Systems: Commonly found within industrial automation, powering programmable logic controllers (PLCs), distributed control systems (DCS), and machine vision systems.
  • Digital Surveillance Infrastructure: Integrated into network video recorders (NVRs), IP cameras, and video analytics platforms for security monitoring and surveillance applications.
  • In-Vehicle Computing Solutions: Powers telematics systems, infotainment platforms, and advanced driver-assistance systems (ADAS) in automotive applications.
  • Networking and Communication Equipment: Used in routers, switches, firewalls, and other network appliances for reliable data processing and network management.
  • Interactive Kiosks and Digital Signage: Drives interactive displays, self-service kiosks, and digital advertising displays in public spaces and retail environments.

Features

  • High-Performance Processing Core: Delivers substantial processing power for demanding applications, ensuring responsive and efficient operation.
  • Integrated Graphics Engine: Includes an integrated graphics processing unit (GPU) to support high-resolution displays and accelerated graphics performance.
  • Low Power Consumption: Designed for energy efficiency, minimizing heat dissipation and extending battery life in mobile and portable devices.
  • Enhanced Security Features: Incorporates Intel's security technologies, such as Intel Boot Guard and Intel Memory Protection Extensions (MPX), to protect against security threats and ensure system integrity.
  • Extended Operating Temperature Range: Operates reliably in a wide range of environmental conditions, making it suitable for deployment in harsh environments.
  • Long-Term Availability: Ensures a stable supply of processors for extended product lifecycles, reducing the need for frequent redesigns and requalification.

Benefits

  • Improved System Performance and Responsiveness: Enhances overall system speed and responsiveness, enabling faster data processing and improved user experience.
  • Reduced Total Cost of Ownership (TCO): Low power consumption and extended lifecycle support contribute to reduced energy costs and lower maintenance expenses.
  • Enhanced Security and Data Protection: Protects sensitive data and prevents unauthorized access, ensuring the confidentiality and integrity of critical systems.
  • Increased System Reliability and Uptime: Robust design and wide temperature range ensure reliable operation in demanding environments, minimizing downtime and maximizing uptime.
  • Simplified System Design and Integration: Comprehensive development tools, software libraries, and support resources simplify system integration and accelerate time to market.

Additional Details

The Intel AT80614005154AB microprocessor supports various memory types, including DDR4 and LPDDR4, offering flexibility in system design. It also provides a range of I/O interfaces, such as USB, Ethernet, and PCIe, for seamless connectivity to peripherals and networks. The processor is available in multiple package options to accommodate different board layouts and form factors. Intel provides extensive documentation, software development kits (SDKs), and support resources to assist developers in integrating the AT80614005154AB into their embedded systems. Specific details regarding clock speed, cache size, and core count will vary depending on the exact stepping and configuration of the processor; consult the official Intel documentation for detailed specifications.

You May Also Be Interested in

Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Pulse
Need more? Email Us
ECAD model for P1013T
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention