Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954918-AT80571PH0882ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80571PH0882ML CAD Model

Description

The Intel AT80571PH0882ML is an embedded microprocessor designed for a variety of embedded applications. As specific technical documentation is limited, its exact features are inferred based on the part number's structure and characteristics of similar Intel embedded processors.

Applications:

  • Industrial Control Systems: Used in factory automation, process control, and robotics applications.
  • Networking Devices: Employed in routers, switches, and firewalls for control and data plane processing.
  • Digital Signage: Powers digital displays and interactive kiosks in retail, transportation, and entertainment venues.
  • Medical Imaging Equipment: Integrated into medical scanners, imaging devices, and patient monitoring systems.
  • Transportation Systems: Found in railway control systems, automotive infotainment, and fleet management solutions.

Features (Inferred from Similar Intel Embedded Processors):

  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Integrated Memory Controller: Features an integrated memory controller for direct access to system memory.
  • Multiple I/O Interfaces: Supports various input/output interfaces such as UART, SPI, and I2C.
  • Real-Time Capabilities: May offer real-time features for deterministic performance in time-critical applications.
  • Security Features: Incorporates hardware-based security features for data protection and system integrity.
  • Extended Temperature Support: Operates reliably in a wide range of temperatures for industrial environments.

Benefits (Inferred from Similar Intel Embedded Processors):

  • Optimized Performance: Delivers a balance of performance and power efficiency for embedded workloads.
  • Reduced System Complexity: Integration of key functionalities simplifies system design and reduces component count.
  • Enhanced Reliability: Robust design and manufacturing processes ensure long-term reliability.
  • Faster Product Development: Provides a comprehensive platform for rapid prototyping and product development.
  • Long-Term Availability: Intel offers long-term support for embedded processors, ensuring availability for extended product lifecycles.
  • Scalable Solutions: Available in a range of performance levels to meet the needs of different applications.

Additional Details:

Similar to other embedded Intel processors, the AT80571PH0882ML likely requires specialized board support packages (BSPs) and software development tools. The core frequency, cache size, and exact I/O configurations would necessitate detailed datasheet review. The "ML" suffix is indicative of a mobile low power consumption CPU. Applications requiring fanless operation or battery powered applications are suited for processors with this suffix.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention