The 7260SDWG is a wireless network adapter manufactured by Intel. This adapter supports the IEEE 802.11ac standard, providing high-speed Wi-Fi connectivity for laptops and other devices. It is designed for seamless integration and reliable performance in various wireless environments.
Applications:
- Laptop computers.
- Desktop computers (via PCIe adapter).
- Embedded systems requiring wireless connectivity.
- Industrial automation devices.
- Retail point-of-sale (POS) systems.
Features:
- 802.11ac Support: Delivers fast wireless speeds with increased range.
- Dual-Band Operation: Supports both 2.4 GHz and 5 GHz frequency bands.
- Bluetooth 4.0: Provides Bluetooth connectivity for peripherals and accessories.
- Intel Wireless Display (WiDi): Enables wireless streaming of content to compatible displays.
- M.2 Form Factor: Designed for easy integration into modern laptops.
Benefits:
- Faster Wireless Speeds: Enhances the performance of network-intensive applications.
- Improved Range: Provides a more stable and reliable connection over longer distances.
- Seamless Connectivity: Ensures easy access to wireless networks.
- Enhanced Security: Supports advanced security protocols for data protection.
- Versatile Compatibility: Works with a wide range of wireless routers and devices.
Additional Details:
The 7260SDWG supports multiple input/multiple output (MIMO) technology, which further enhances its performance. The adapter is designed to be energy-efficient, minimizing its impact on battery life. Drivers and software updates are readily available from Intel's website. The module is compliant with various regulatory standards. It offers WPA and WPA2 security protocols to protect the wireless connection. Its compact size makes it suitable for thin and light laptops. Detailed specifications regarding maximum data rates, operating temperatures, and antenna configurations can be found in the official product documentation.