Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 160
Number of Macrocells 128
The number of I/O 54
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EQFP (7x7)
Family Part Number 5M160Z
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1129554-5M160ZE64C4N
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5M160ZE64C4N CAD Model

Description

The Intel 5M160ZE64C4N is an in-system programmable, integrated circuit with a programmable type.

  • Manufacturer: Intel
  • Programmable Type: In-System Programmable
  • Delay Time tpd(1) max: 7.5ns
  • Voltage Supply-Internal: 1.71V ~ 1.89V
  • Logic Elements/Blocks: 160
  • Macrocells: 128
  • Package: 64-EQFP (7x7)
  • Mounting: Surface Mount
  • I/O: 54
  • Temperature Range: 0°C to 85°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 250
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $30.7368
ECAD model for LC4064V-75TN48I
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8H-5JC
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
ECAD model for EPM240ZM100C6N
Lattice Semiconductor Corporation
In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2096E-100LQ128
Xilinx Inc.
5V in-system programmable
Need more? Email Us
ECAD model for XC95108-15PCG84C
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
ECAD model for CY37192VP160-100AXC
Xilinx Inc.
15 ns pin-to-pin logic delays on all pins
Need more? Email Us
ECAD model for XC95288-15BG352I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for LC4128ZC-75T100E
Advanced Micro Devices
28-Pin EE CMOS Versatile PAL Device
Need more? Email Us
ECAD model for PALCE26V12H-15JC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention