Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series MAX® 10
Package Tray
Number of LABs/CLBs 250
Number of Logic Elements/Cells 4000
Total RAM Bits 193536
Number of I/O 178
Voltage - Supply 1.15V ~ 1.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1336927-10M04DCF256C8G
Ultra Librarian 3D Model Ultra Librarian 10M04DCF256C8G CAD Model

Description

The 10M04DCF256C8G is a member of the MAX 10 family of Field Programmable Gate Arrays (FPGAs) from Intel. This device offers a cost-effective and power-efficient solution for a wide range of applications, combining flash memory, analog-to-digital converters (ADCs), and other hard IP blocks on a single chip. The F256 package indicates the device's packaging, and the C8 signifies its temperature grade and speed grade. The 'D' likely refers to a specific feature set or revision within the MAX 10 family.

Applications

  • Motor Control
  • Industrial Automation
  • Power Management
  • Sensor Interface
  • Embedded Vision
  • System Management

Features

  • Integrated Flash Memory: Provides on-chip storage for configuration data and user data, eliminating the need for external memory devices.
  • Analog-to-Digital Converters (ADCs): Integrated ADCs enable direct interface with analog sensors and signals.
  • Instant-on Capability: Fast configuration time enables immediate operation upon power-up.
  • Nios II Embedded Processor Support: Enables the implementation of soft-core processors for embedded processing tasks.
  • Extensive I/O Options: Provides a variety of I/O interfaces to connect with external devices and systems.
  • Advanced Security Features: Protects against unauthorized access and tampering.

Benefits

  • Reduced System Cost: Integration of multiple functions on a single chip lowers component count and board space requirements.
  • Improved Power Efficiency: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Faster Time-to-Market: Pre-designed IP blocks and development tools accelerate the design process.
  • Enhanced System Reliability: Integrated flash memory and security features improve system robustness.
  • Greater Design Flexibility: Programmable logic enables customization and adaptation to specific application needs.
  • Simplified System Design: Integrated ADCs and other hard IP blocks streamline system design and reduce complexity.

Additional Details

The 10M04DCF256C8G features 4,000 logic elements (LEs), providing ample resources for implementing complex digital circuits. It operates over a wide voltage range and is available in various temperature grades to suit different environmental conditions. Intel provides comprehensive development tools and IP cores to support the design and implementation of applications using the MAX 10 FPGA family. The device's integrated flash memory can also be used for storing user data, such as calibration parameters or configuration settings. The MAX 10 family is known for its robust architecture and high reliability, making it a popular choice for industrial and automotive applications. The specific 'D' variant may have slightly different performance characteristics or feature implementations compared to other MAX 10 devices.

You May Also Be Interested in

Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to $1,096.7490
ECAD model for XCVU5P-2FLVB2104I
Amd
IC FPGA 640 I/O 1136FCBGA / series Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX95T-1FF1136C
Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Intel
IC FPGA 223 I/O 383MBGA / series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
Need more? Email Us
ECAD model for 5CEFA2M13I7N
Amd
IC FPGA 676 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA
Lowest to $3,237.0656
ECAD model for XCKU085-2FLVB1760I
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3999 $62.3999
3+ $51.2000 $153.6000
4+ $49.6000 $198.4000
5+ $48.0000 $240.0000
7+ $46.4000 $324.8000
9+ $41.5999 $374.3991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 485 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention