EN
  • EN
  • DE

IS67WVE416BLL-70BLAI

Part No IS67WVE416BLL-70BLAI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826216-IS67WVE416BLL-70BLAI
Ultra Librarian 3D Model Ultra Librarian IS67WVE416BLL-70BLAI CAD Model

Description

The IS67WVE416BLL-70BLAI is a high-performance, low-power Pseudo SRAM (PSRAM) from Integrated Silicon Solution, Inc. (ISSI). It's organized as 256K x 16 bits, providing a memory capacity of 4 Mbit. This PSRAM is designed for applications requiring a combination of SRAM-like performance with DRAM-like density. It offers a typical access time of 70ns and operates at a low voltage.

Applications

  • Mobile phones: Main memory in feature phones and smartphones.
  • Handheld devices: PDAs, portable media players, and e-readers.
  • Wearable devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Embedded systems: Industrial controllers, point-of-sale terminals, and medical devices.
  • Automotive applications: Infotainment systems and telematics.

Features

  • SRAM-like performance: Fast access times comparable to SRAM.
  • DRAM-like density: High memory capacity in a small package.
  • Low power consumption: Ideal for battery-powered applications.
  • Self-refresh: Automatic refresh mechanism eliminates the need for external refresh circuitry.
  • JEDEC standard interface: Compatible with industry-standard memory controllers.
  • Available in various package options: BGA and others.
  • 70ns Access Time: Fast memory access to speed up device processes.

Benefits

  • High performance: Provides fast data access for responsive user experiences.
  • Small form factor: Enables compact device designs.
  • Long battery life: Minimizes power consumption for extended operation.
  • Simplified design: Self-refresh feature reduces design complexity.
  • Easy integration: Standard interface simplifies integration with existing systems.

Additional Details

The IS67WVE416BLL-70BLAI operates from a single power supply voltage. The self-refresh feature ensures data retention without external intervention, simplifying the memory controller design. The JEDEC standard interface allows for seamless integration with a wide range of processors and chipsets. The PSRAM is available in lead-free and RoHS-compliant packages, ensuring environmental compliance. It also features a low standby current, further minimizing power consumption when the device is not actively being used. The industrial temperature range makes it suitable for use in harsh environments. The PSRAM integrates both a SRAM array as well as DRAM refresh.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess