The IS62WV5128BLL-55HLT is a high-speed, low-power 4M Static RAM (SRAM) organized as 512K x 8 bits, manufactured by Integrated Silicon Solution, Inc. (ISSI). This SRAM is designed for applications that require high-performance memory with low power consumption.
Applications:
- Networking equipment
- Telecommunications
- Industrial control systems
- Medical instrumentation
- Handheld devices
Features:
- High-speed access time: 55 ns
- Low power consumption: Typically 50 mA active current
- Wide operating voltage range: 2.4V to 3.6V
- Data retention voltage: 1.5V (minimum)
- Fully static operation: No clock or refresh required
- Tri-state outputs
- Available in TSOP and other package options
Benefits:
- Fast access times improve system responsiveness.
- Low power consumption extends battery life in portable applications.
- Simple interface simplifies system design.
- Reliable data storage ensures data integrity.
- Wide operating voltage range offers design flexibility.
Additional Details:
The IS62WV5128BLL-55HLT SRAM operates from a single 2.4V to 3.6V power supply and is offered in a variety of package options. It uses advanced circuit design techniques to provide high-speed performance with minimal power consumption. This SRAM is ideal for use as cache memory, buffer memory, or program storage. Its low power consumption and fast access times make it suitable for demanding embedded systems and portable applications. The device also features an output enable (OE) control, allowing for easy memory expansion and preventing bus contention. The IS62WV5128BLL-55HLT provides a cost-effective solution for high-performance memory applications where low power is critical. The SRAM is fully static, eliminating the need for external clocks or refresh cycles, further simplifying the design process. The device also exhibits excellent data retention characteristics, ensuring data integrity even at low voltages.