EN
  • EN
  • DE

IS24C32C-2DLI-TR

Part No IS24C32C-2DLI-TR
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826182-IS24C32C-2DLI-TR
Ultra Librarian 3D Model Ultra Librarian IS24C32C-2DLI-TR CAD Model

Description

The IS24C32C-2DLI-TR is a 32Kbit (4096 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Integrated Silicon Solution, Inc. (ISSI). This device is organized as 4096 words of 8 bits each and is accessed via the I2C serial interface. It is commonly used for storing configuration data, serial numbers, calibration constants, and other non-volatile data in a wide range of electronic devices.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, DVD players, and other consumer electronics devices to store configuration settings and user preferences.
  • Industrial Control Systems: Employed in industrial control equipment to store calibration data, program parameters, and other critical information.
  • Automotive Electronics: Integrated into automotive systems for storing vehicle identification numbers (VINs), diagnostic codes, and other important data.
  • Medical Devices: Utilized in medical equipment to store calibration data, patient information, and other sensitive data.
  • Networking Equipment: Used in routers, switches, and other networking devices to store configuration settings and network parameters.

Features:

  • I2C Serial Interface: Provides a simple and flexible interface for communication with microcontrollers and other devices.
  • 32Kbit (4096 x 8) Memory: Offers a sufficient amount of non-volatile storage for various applications.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered devices.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • Small Package: Available in small packages for space-constrained applications. The "-TR" suffix likely indicates tape and reel packaging for automated assembly.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy to Use: The I2C interface simplifies integration with microcontrollers and other systems.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage with built-in error correction and write protection features.
  • Compact Size: The small package size allows for use in space-constrained applications.

Additional Details:

The IS24C32C-2DLI-TR typically operates at 3.3V or 5V. The I2C interface supports standard mode (100 kHz) and fast mode (400 kHz) operation. The device features a self-timed write cycle, which simplifies the write operation. The IS24C32C also supports page write mode, allowing for writing up to a certain number of bytes (typically 8 or 16) in a single write cycle, improving write performance. It's crucial to consult the ISSI datasheet for detailed specifications, including voltage ranges, timing characteristics, and specific package dimensions. The datasheet will also provide guidance on proper I2C addressing and write protection mechanisms.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess